Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Color Orange
Configuration Standard
Lens Color Orange
Lens Transparency Diffused
Millicandela Rating 1.7mcd
Lens Style Rectangle with Flat Top
Lens Size 5.00mm x 2.00mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 10mA
Viewing Angle 140°
Mounting Type Through Hole
Wavelength - Peak 630nm
Package / Case Radial
Height (Max) 8.50mm
Ultra Librarian 3D Model Ultra Librarian LTL-433EA CAD Model

Description

NULL

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LGT671-L2N1
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 67-21VGC/TR8
Kingbright
LED RED CLR CHIP SMD BOTTOM ENT
Lowest to $0.1909
ECAD model for APTR3216EC
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 67-21VRC/TR8
Broadcom Limited
Surface Mount LED Indicators, PLCC-4 SMT LEDs | LED GREEN/YELLOW CLEAR 4PLCC SMD
Lowest to $0.5867
ECAD model for HSMF-A206-A00J1
Lumex Opto/Components Inc.
LED SMT GREEN 0805 PKG / LED Indication - Discrete
Need more? Email Us
ECAD model for SML-LXF0805SUGC-TR
Everlight Electronics Co Ltd
LED RED CLEAR 0805 SMD / Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Need more? Email Us
ECAD model for QTLP630C7TR
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LY E65B-AABB-26-1-Z
Rohm Semiconductor
Lowest to $0.1643
ECAD model for SML-310VTT86J

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention