Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054745-D2SBEWB00A000XX
Categories Circuit Breakers
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D2SBEWB00A000XX CAD Model

Description

The ABB Embedded Power Circuit Breaker is a high-quality electrical component designed to protect electrical circuits from overloads and short circuits.

  • Manufacturer: It is manufactured by ABB Embedded Power, a well-known brand in the industry.
  • RoHS Compliance: It is also non-compliant with RoHS regulations.
  • Description: Despite these aspects, this circuit breaker is a reliable choice for those in need of a circuit breaker with shortage supply and demand status.

You May Also Be Interested in

E-T-A
CIR BRKR MAG 40A 28VDC PUSH-PULL
Need more? Email Us
ECAD model for 9510-G213-J3F1-B2C2B1-40A
Omron
CIR BRKR MAG-HYDR 100A 400VAC
Need more? Email Us
ECAD model for J7MN-100-100
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR LEVER
Need more? Email Us
ECAD model for IUGF2-30433-1
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR LEVER
Need more? Email Us
ECAD model for LELKM11-33431-22-V
TE Connectivity
CIR BRKR THRM 16A 250VAC 50VDC
Need more? Email Us
ECAD model for W58-XC1A4A-16
Sensata Technologies/Airpax
CIRCUIT BREAKER MAG-HYDR LEVER
Need more? Email Us
ECAD model for L1297
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR 240VAC 50VDC
Need more? Email Us
ECAD model for AP112-1R-36616-1
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR LEVER 5A
Need more? Email Us
ECAD model for IUGN1-1REC4-63-5.00
Sensata Technologies/Airpax
CIRCUIT BREAKER MAG-HYDR LEVER
Need more? Email Us
ECAD model for UPG1-5657-1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention