The 67-21VGC/TR8 is a green LED manufactured by Everlight Electronics Co., Ltd. It is a discrete LED used for indication purposes in various electronic devices and applications. This LED is known for its brightness and efficiency.
Applications:
- Power indicators
- Backlighting
- Signal indicators
- Consumer electronics
- Industrial equipment
Features:
- Green color
- High brightness
- Surface mount package
- Low power consumption
- Tape and reel packaging
Benefits:
- Provides a clear and visible indication
- Easy to integrate into electronic circuits
- Long lifespan
- Reduces energy consumption
- Suitable for automated assembly
Specifications:
The 67-21VGC/TR8 emits green light with a dominant wavelength typically between 520 nm and 535 nm. The luminous intensity varies depending on the drive current but is designed to be bright for indication applications. The forward voltage is typically around 2.1V. The package is a standard surface mount package, compatible with reflow soldering processes. The operating temperature range is -40°C to +85°C.
This LED is commonly used in applications where a clear green indicator light is needed. Its low power consumption and long lifespan make it an efficient and reliable choice for a wide range of electronic devices.