The 67-21VRC/TR8 is a red LED manufactured by Everlight Electronics Co., Ltd. It's designed for indication and display applications where a visible red light source is needed. The TR8 in the part number suggests it's supplied on tape and reel for automated assembly processes.
Applications
- Status indicators on electronic devices
- Panel indicators
- Backlighting for switches and buttons
- Industrial control panels
- Consumer electronics
Features
- Red Light Emission
- Standard LED Package (likely 5mm or 3mm - confirmation needed)
- High Luminous Intensity (value depends on exact specifications)
- Wide Viewing Angle
- Low Forward Voltage
- Tape and Reel Packaging (TR8)
Benefits
- Provides clear and visible red light indication
- Easy to integrate into existing circuits
- Suitable for automated assembly processes
- Reduces assembly time and costs
- Offers long-term reliability
Additional Details
The 67-21VRC/TR8 red LED typically operates at a forward voltage of around 2.0V. The forward current is usually 20mA. Luminous intensity depends on the specific binning and manufacturing tolerances; refer to the datasheet. The viewing angle is designed for optimal visibility. The tape and reel packaging simplifies handling and placement during automated assembly. The operating temperature range typically spans from -40°C to +85°C. The device is commonly RoHS compliant. It is important to consult the official datasheet for complete and accurate technical specifications, including luminous intensity, viewing angle, and forward voltage characteristics.
The 67-21VRC/TR8 is a reliable and cost-effective solution for various red light indication applications. Its tape and reel packaging makes it particularly suitable for high-volume manufacturing environments.