Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Status Active
Connector Style D-Sub, High Density
Connector Type Receptacle, Female Sockets
Number of Positions 26
Number of Rows 3
Shell Size, Connector Layout 2 (DA, A) High Density
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Board Lock
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C to 105°C
Voltage Rating 125V
Current Rating 2A
Color Black
Housing Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Win Source Part Number 126283-5748481-5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 5748481
Introduction Date March 10, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 5748481-5 CAD Model

Description

Product Description

The 5748481-5 component is engineered for excellence in the field of electronic connectivity solutions. This connector offers superior reliability and ease of use.

Features and Benefits

  • Efficient connectivity with minimal signal loss.
  • User-friendly design for easy installation.
  • High durability for extended service life.

Applications

  • Data networking systems.
  • Telecommunications infrastructure.
  • Industrial automation controls.

Additional Details: The 5748481-5 provides a stable connection interface, ensuring data integrity across various platforms and applications.

You May Also Be Interested in

TE Connectivity
CONN FEMALE SCREWLOCK TIN 4-40
Need more? Email Us
ECAD model for 215072-2
HARTING
DSUB SCREW-LOCK FE UNC/M3 11MM
Need more? Email Us
ECAD model for 09670009974
HARTING
D SUB LONG JACK SCREW 4-40 UNC F
Need more? Email Us
ECAD model for 09670029028
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
ECAD model for 863001017TLF
Keystone Electronics
JACK SCREW HEX 4-40
Need more? Email Us
ECAD model for 7265
Amphenol
DSUB F SCREW LOCK ASSBLY 1=10
Need more? Email Us
ECAD model for L17D204182LX
HARTING
LATCH LOCK BOLT_M3/M3_H: 6,2 MM
Need more? Email Us
ECAD model for 09670029042
TE Connectivity
SCREWLOCK KIT FOR AMPLIMITE
Need more? Email Us
ECAD model for 176152-3
Amphenol
DSUB F SCREW LOCK ASSBLY 1=2
Need more? Email Us
ECAD model for L17D53018

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention