The LY E65B-AABB-26-1-Z is a high-performance, surface-mountable LED from OSRAM Opto Semiconductors. This LED is designed for a wide range of applications requiring efficient and reliable light emission.
Applications:
- Architectural lighting
- Automotive lighting (e.g., dashboard illumination, signal lights)
- Backlighting for LCD displays
- Electronic signs and signals
- General lighting applications
Features:
- High luminous efficacy
- Compact surface mount package
- Long lifespan
- Wide viewing angle
- Low thermal resistance
- RoHS compliant
Benefits:
- Energy efficient operation, reducing power consumption
- Easy integration into various applications due to its small size
- Reduced maintenance costs due to its long lifespan
- Excellent light distribution
- Effective heat dissipation for stable performance
- Environmentally friendly
Technical Specifications:
The LY E65B-AABB-26-1-Z features a typical forward voltage of around 3.2V and a forward current of approximately 20mA. Its luminous intensity typically ranges from 1000 to 2000 mcd (millicandelas), depending on the drive current and color. The dominant wavelength can vary depending on the specific color variant of the LED. The LED is designed to operate within a temperature range of -40°C to +85°C, making it suitable for use in diverse environments. Its package is lead-free and compatible with reflow soldering processes.
This LED offers a combination of high brightness, energy efficiency, and robust design, making it suitable for use in both indoor and outdoor applications. Its compact size facilitates easy placement on printed circuit boards, and its long lifespan ensures reliable performance over extended periods.