Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193441-SST34HF324G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST34HF324G CAD Model

Description

Microchip Technology SST34HF324G Microcontroller

The SST34HF324G is a high-performance microcontroller from Microchip Technology, designed to offer robust solutions for a variety of embedded applications. This microcontroller is part of the popular SST family, which is known for its reliability and versatility in the electronics industry.

Key Features:

  • High-Speed Performance: The SST34HF324G operates at a high clock speed, enabling efficient processing and quick data handling, which is essential for time-critical applications.
  • Advanced Peripherals: It comes equipped with a range of built-in peripherals, including multiple communication interfaces, analog-to-digital converters, and timers, which make it a highly integrated solution for complex designs.
  • Large Memory Capacity: With a generous amount of flash memory and RAM, this microcontroller can handle significant code sizes and data, making it suitable for applications with extensive firmware requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the SST34HF324G is capable of operating in low-power modes, which is critical for battery-powered or energy-sensitive devices.
  • Robust Security Features: Security is a priority in modern electronics, and the SST34HF324G includes features to protect against unauthorized access and ensure data integrity.

Applications:

The SST34HF324G microcontroller is ideal for a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices
  • Smart home automation

Microchip Technology's commitment to quality ensures that the SST34HF324G is a reliable choice for designers and engineers looking to create sophisticated and durable products. With its combination of performance, integration, and security, the SST34HF324G stands out as a versatile microcontroller that can meet the demands of today's technology landscape.

You May Also Be Interested in

Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
ECAD model for JS29F32B08JCME2 S LHE7
Micron Technology Inc.
NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 55ns Automotive 44-Pin SO W T/R
Need more? Email Us
ECAD model for M29F800FT5AM6F2
Kingston
256GB microSDXC(TF) Canvas Select Plus UHS-I C10 U1 V10 A1
Need more? Email Us
ECAD model for SDCS3/256GB
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $83.4150
ECAD model for GLS36VF3203-70-4I-EKE
Microchip Technology
128K X 32 Flash Module, 5V, 60NS, 68 Cqfp 0.88" Sq., 0.140"
Need more? Email Us
ECAD model for WF128K32-60G2UI5
Micron Technology Inc.
NOR Flash Serial-SPI 3V 64Mbit 64M/32M/16M x 1bit/2bit/4bit 7ns 8-Pin WDFN EP T/R
Lowest to $25.5913
ECAD model for N25Q064A13EW9D0F
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL512N10FFAR20
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
ECAD model for GD25Q64CQIGR
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 56FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 60 ns 56-FBGA (9x7)
Lowest to $22.9896
ECAD model for S29PL127J60BFI040

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention