Products specifications Report Issue?

Package Tube
Product Status Obsolete
Number of Characters 3
Size / Dimension 0.750" H x 1.484" W x 0.315" D (19.05mm x 37.70mm x 8.00mm)
Digit/Alpha Size 0.56" (14.22mm)
Display Type 7-Segment
Common Pin Common Anode
Color Orange-Red
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 2.4mcd
Wavelength - Peak 630nm
Power Dissipation (Max) 75mW
Package / Case 12-DIP (0.600\
Ultra Librarian 3D Model Ultra Librarian LTC-561E CAD Model

Description

NULL

You May Also Be Interested in

Maxim Integrated
AMR/GMR SENSOR INTERFACE
Need more? Email Us
ECAD model for SD411+TW
Panasonic
Need more? Email Us
ECAD model for AN6481
Broadcom Limited
Displays Module 1DIGIT 8LED Red CA 10-Pin DIP Module Tube / 8 mm (0.31 inch) Ultra Mini Seven Segment Displays | DISPLAY 7SEGMENT ALGAAS CA 0.31"
Lowest to $4.8771
ECAD model for HDSP-U101
Broadcom Limited
10 mm and 13 mm Slim Font Seven Segment Displays | DISPLAY 7SEG HER CC 0.4"
Lowest to $0.9526
ECAD model for HDSP-303E
Broadcom Limited
7.6 mm (0.3 inch) Micro Bright Seven Segment Displays | DISPLAY 7SEGMENT YELLOW CC 0.3"
Lowest to $5.9352
ECAD model for HDSP-7403
ON Semiconductor
LED 7-SEG DISP CA RED RHDP .3" / DOUBLE HETEROJUNCTION LOW CURRENT DISPLAYS
Need more? Email Us
ECAD model for MAN3010A
Broadcom Limited
Low Current Seven Segment Displays Low Power Consumption | LED 7-SEG 7.6MM CA HE RED RHD
Lowest to $4.7218
ECAD model for HDSP-7511
Broadcom Limited
7.6mm (0.3 inch)/10.9mm (0.43 inch) Seven Segment Display | LED 7-SEG 10.9MM CC GREEN RHD
Lowest to $10.3237
ECAD model for HDSP-4603
Broadcom Limited
LED 7-SEG 7.6MM CA YELLOW
Lowest to $2.1233
ECAD model for HDSP-7401-EF000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention