Products specifications Report Issue?

Type Power, Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 10 AWG
Contact Material Copper
Contact Finish Tin-Lead
Contact Finish Thickness 50.0µin (1.27µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632857-66259-1
Ultra Librarian 3D Model Ultra Librarian 66259-1 CAD Model

You May Also Be Interested in

Corsair
M39029/86-467
Need more? Email Us
ECAD model for M39029/86-467
Hirose Electric Co Ltd
CONN PIN SILVER CRIMP
Need more? Email Us
ECAD model for EV1-PC1-112
Hirose Electric Co Ltd
CONN PIN 8AWG TIN CRIMP
Need more? Email Us
ECAD model for EM-PC-143(01)
HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us
ECAD model for 20100014221
Amphenol Sine Systems Corp
CONN SCKT 18-20AWG NICKEL CRIMP / Socket Contact Nickel Crimp 18-20 AWG Stamped
Lowest to $0.2169
ECAD model for AT62-16-0622
TE Connectivity
CONN PIN 10AWG SILVER CRIMP
Need more? Email Us
ECAD model for 66259-4
Amphenol
CONN PIN 16-20AWG GOLD CRIMP
Need more? Email Us
ECAD model for VN010250001102
Hirose Electric Co Ltd
CONN SOCKET 8.0MM TIN CRIMP
Need more? Email Us
ECAD model for EM-SC-133
Anderson Power Products, Inc.
CONT PIN 14-16AWG PRE-MATE 9.3MM
Need more? Email Us
ECAD model for PM16P1416A30

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention