EN
  • EN
  • DE

LTE-C9506B

Part No LTE-C9506B
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description IR EMITTER DETECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 60mA
Radiant Intensity (Ie) Min @ If 10mW/sr @ 20mA
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 1.4V
Viewing Angle 20°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Base Product Number LTE-C9506
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 828696-LTE-C9506B
Ultra Librarian 3D Model Ultra Librarian LTE-C9506B CAD Model

Description

The LTE-C9506B is an infrared LED emitter that belongs to the optoelectronics category of electronic components. It emits infrared light with a wavelength of 850nm, making it suitable for applications that require infrared illumination.

  • Manufacturer: Lite-On Inc.
  • Wavelength: 850nm
  • Package: Surface Mount
  • Standard Package: 1,500 pieces
  • Voltage Forward: 1.4V
  • Current Forward: 60mA
  • Viewing Angle: 20 degrees
  • Category: Optoelectronics

You May Also Be Interested in

Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA 0805
Lowest to $0.0391
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Vishay
EMITTER IR 830NM 100MA RADIAL
Lowest to $0.1980
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Lowest to $0.1444
Vishay
EMITTER IR 940NM 65MA SMD
Lowest to $0.3213
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / Infrared Emitter 940nm 450mW/sr Circular Top Mount 2-Pin T-1 3/4 Box
Lowest to $0.0546
Everlight Electronics Co Ltd
Infrared Emitter 940nm 250mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 65MA SMD
Lowest to $0.0461

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1238 $50.1390
985+ $0.1016 $100.0760
1,525+ $0.0984 $150.0600
2,100+ $0.0953 $200.1300
2,715+ $0.0921 $250.0515
3,635+ $0.0826 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess