EN
  • EN
  • DE

TSHG8400

Part No TSHG8400
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 830NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 45mW/sr @ 100mA
Wavelength 830nm
Forward Voltage 1.5V
Viewing Angle 44°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial, 5mm Dia (T 1 3/4)
Win Source Part Number 1114639-TSHG8400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSHG8400 CAD Model

Description

This electronic component is manufactured by Vishay and has a Win Source Part Number of 1114639-TSHG8400.

  • Type: Infrared (IR)
  • Orientation: Top View
  • Mounting: Through-Hole
  • Forward Voltage: 1.5V
  • Viewing Angle: 44 degrees
  • Wavelength: 830nm
  • Radiant Intensity (Ie) min @ If: 45mW/sr @ 100mA
  • Category: Optoelectronics
  • Status: Active
  • Supply and Demand Status: Balanced
  • Operating Temperature Range: -40 degrees Celsius to 85 degrees Celsius (TA)
  • Radial Dimension: 5mm dia (T 1 3/4)
  • Maximum Continuous Forward Current: 100mA

You May Also Be Interested in

Vishay
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3343
OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5627
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $0.5182
TT Electronics
EMITTER IR 890NM 100MA TO-46
Lowest to $5.3708
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Rohm Semiconductor
EMITTER IR 940NM 75MA T-1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
OSRAM Opto Semiconductors Inc.
EMITTER IR
Lowest to $0.5149
Vishay
EMITTER IR 850NM 100MA RADIAL
Lowest to $1.8580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1980 $50.4900
620+ $0.1624 $100.6880
955+ $0.1574 $150.3170
1,315+ $0.1523 $200.2745
1,700+ $0.1472 $250.2400
2,275+ $0.1320 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,251 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess