Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Infrared (IR)
Continuous forward current- Max 65mA
Radiant Intensity (Ie) Min @ If 1mW/sr @ 20mA
Wavelength 940nm
Forward Voltage 1.3V
Viewing Angle 150°
Orientation Side View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Surface Mount, Right Angle
Dimension 2-SMD, No Lead
Win Source Part Number 1117710-VSMB10940
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VSMB10940 CAD Model

Description

The VSMB10940 is an infrared (IR) surface mount diode manufactured by Vishay.

  • Viewing Angle: 150°
  • Radiant Intensity (Ie) Min @ If: 1mW/sr @ 20mA
  • Forward Voltage: 1.3V
  • Wavelength: 940nm
  • Product Type: Optoelectronic
  • Continuous Forward Current-Max: 65mA
  • Package: 2-SMD, no lead
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

OPTEK Technologies
EMITTER IR 890NM 50MA RADIAL
Lowest to $1.5227
ECAD model for OP240A
OSRAM Opto Semiconductors Inc.
Lowest to $0.4246
ECAD model for SFH4240-Z
Lite-On Inc.
EMITTER IR 875NM 100MA RADIAL / Infrared (IR) Emitter 875nm 1.5V 100mA 1mW/sr @ 50mA 110° Radial
Need more? Email Us
ECAD model for HSDL-4400#1L1
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for SFH401
Marktech Corporate
SWIR EMITTER 740NM 1206 SMD DOME / Infrared (IR) Emitter 740nm 1.7V 30mA 3.2mW/sr @ 30mA 1206 (3216 Metric)
Need more? Email Us
ECAD model for MTSM0074-843-IR
CISCO
Need more? Email Us
ECAD model for 08-0161-02
Vishay
High Speed Infrared Emitting Diodes, 940 nm, GaAlAs, MQW | IRED 940NM SMD-SL 26MW/SR 16DEG
Lowest to $0.5255
ECAD model for VSMB14942
Everlight Electronics Co Ltd
5mm Infrared LED , T-1 3/4 | EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1042
ECAD model for IR323/H0-A
OSRAM Opto Semiconductors Inc.
Lowest to $1.4419
ECAD model for SFH4651-Z

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3451 $50.0395
355+ $0.2832 $100.5360
550+ $0.2744 $150.9200
755+ $0.2655 $200.4525
975+ $0.2567 $250.2825
1,305+ $0.2301 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80,652 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention