EN
  • EN
  • DE

SK33-7

Part No SK33-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 3A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 30 V 3A Surface Mount SMC
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SK33
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SK33DITR, SK33CT, SK33DICT, SK33DI, SK337, SK33TR, SK33CT-ND, SK33TR-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933897-SK33-7
Ultra Librarian 3D Model Ultra Librarian SK33-7 CAD Model

Description

The SK33-7 from Diodes Incorporated is a robust Schottky Barrier Rectifier that is designed for high-efficiency power management applications. This rectifier is housed in a compact SMA package, making it an ideal choice for space-constrained applications. The SK33-7 is characterized by its low forward voltage drop and high current capability, which makes it an efficient solution for a variety of electronic circuits.

Key Features

  • Low Forward Voltage Drop: The SK33-7 offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Current Capability: With its ability to handle a high forward surge current, this rectifier is suitable for applications that experience occasional surges, ensuring reliability and longevity.
  • High Reliability: The device is designed for high reliability and stability over a wide temperature range, making it suitable for challenging operating conditions.
  • Lead-Free and RoHS Compliant: Diodes Incorporated is committed to environmental sustainability, and the SK33-7 is lead-free and RoHS compliant, reducing the environmental impact of electronic waste.

Applications

The SK33-7 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • Automotive applications
  • High-frequency inverters

Technical Specifications

Parameter Value Package Type SMA Maximum Repetitive Reverse Voltage (V<sub>RRM) 30V Average Rectified Forward Current (I<sub>AV) 3A Peak Forward Surge Current (I<sub>FSM) 100A Operating Junction Temperature Range -55°C to +150°C

For engineers and designers looking for a reliable and efficient rectifying solution, the SK33-7 from Diodes Incorporated offers the perfect blend of performance, durability, and environmental friendliness. Whether it's for industrial power supplies or sensitive automotive electronics, the SK33-7 delivers the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess