EN
  • EN
  • DE

10142048-00

Part No 10142048-00
Manufacturer TE Connectivity
Catalog Sensors, Transducers
Description HTU31D I.C 31D RH/T DIGITAL R400
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity Measurement Specialties
Category Sensors, Transducers > Humidity, Moisture Sensors
Part Status Obsolete
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type Digital, I2C
Accuracy ±2% RH
Voltage - Supply 3V ~ 5.5V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian 10142048-00 CAD Model

Description

Features

• High Reliability and Robustness

• Fast Recovery after Saturation

• Fully Compatible with Reflow Process

• Fully Interchangeable without Calibration

• Serial Individual Marking for Traceability

• Lead Free

• Low Power Consumption

Applications

• Home Appliance

• HVAC

• Medical Respirators CPAP and Ventilators

• Industrial Transport / Cold Chain

• Humidifiers / Dehumidifier

• Meteorology

• Environmental Monitoring & Trackers

• IoT Applications

• IP Camera

• Water Leak Detector

You May Also Be Interested in

TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us
Goertek Microelectronics
SENSOR MULT PRESSURE/TEMP LGA
Lowest to $0.7277
Micronas GmbH
MAGNETIC SWITCH UNIPOLAR SOT23
Lowest to $0.6545
AVX Corporation
THERM NTC 100KOHM 4160K 1206
Lowest to $0.3272
Molex, LLC
TYPE A 2P BLK NBR GASKET
Need more? Email Us
Broadcom Limited
SENSOR OPTICAL FIB OPTIC POINT
Need more? Email Us
Isentek Inc.
3D Magnetometer for Drones
Lowest to $2.2572
Maxim Integrated
ECONO POWER DIGITAL THERMOMETER
Lowest to $4.0909
OPTEK Technologies
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess