EN
  • EN
  • DE

1210640579

Part No 1210640579
Manufacturer Molex, LLC
Catalog Sensors, Transducers Accessories
Description CONN 182 PG09 TRASP H12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Valve Connector
For Use With/Related Products Hydraulic, Pneumatic, Electromagnetic and Sensors
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614792-1210640579
Ultra Librarian 3D Model Ultra Librarian 1210640579 CAD Model

Description

N

You May Also Be Interested in

Omron
SOCKET TRACK MNT E4R CNTRL
Need more? Email Us
Omron
SLIT 1MM INSERT TYPE FOR E3Z-T
Need more? Email Us
Amphenol Advanced Sensors
TURBIDITY SENSOR HOUSING
Need more? Email Us
Omron
SLIT 1X10MM INSERTIN FOR E3Z-T
Need more? Email Us
Omron
HOLDER FOR CONNECTOR EE-1006
Need more? Email Us
Omron
SENS FIBER HIGH FLEX 3MM HEAD
Need more? Email Us
Omron
SOCKET 11 OCTAL OPTO SENSOR
Need more? Email Us
Omron
MOUNTING BRACKET FLUSH
Need more? Email Us
Omron
CONNECTOR FOR PHOTOSENSORS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess