EN
  • EN
  • DE

OED-EL-23G

Part No OED-EL-23G
Manufacturer Lumex Opto/Components Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lumex Opto/Components Inc.
Packaging Bulk
Part Status Obsolete(EOL)
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 60mA
Radiant Intensity (Ie) Min @ If 30mW/sr @ 50mA
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 1.3V
Viewing Angle 60°
Orientation Top View
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting SMD
Package 2-SMD, No Lead
Win Source Part Number 773719-OED-EL-23G
Popularity Medium
Supply and Demand Status Balance
Family Name OED-EL-23G
Introduction Date January 20, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian OED-EL-23G CAD Model

Description

The OED-EL-23G from Lumex Opto/Components Inc. is an Infrared (IR) component that comes in a 2-SMD, No Lead package.

  • Package: 2-SMD, No Lead
  • Wavelength: 940nm
  • Viewing Angle: 60°
  • Application: Optoelectronics
  • Series: OED-EL-23G
  • Popularity: Medium
  • REACH Compliance: Unaffected
  • ECCN: EAR99
  • Estimated EOL Date: Not Applicable
  • Win Source Part Number: 773719-OED-EL-23G

You May Also Be Interested in

Lite-On Inc.
IR Emitter and Detector | EMITTER IR 940NM SMD
Lowest to $0.1640
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / Infrared Emitter 940nm 450mW/sr Circular Top Mount 2-Pin T-1 3/4 Box
Lowest to $0.0546
Everlight Electronics Co Ltd
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.9182
Vishay
Infrared Emitter 875nm 30mW/sr Circular Top Mount 2-Pin T-1 Bulk / EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 830NM 100MA RADIAL
Lowest to $0.1980
Vishay
EMITTER IR 950NM 100MA RADIAL
Need more? Email Us
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess