EN
  • EN
  • DE

L60L2V8K8-4

Part No L60L2V8K8-4
Manufacturer Lite-On Inc.
Catalog ESD and Circuit Protection
Description ESD Diode, 600W, 1uA, 2.8V, POWER56, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clamping Voltage 17 V
Max Power Dissipation 600 W
Max Reverse Leakage Current 1 µA
Win Source Part Number 1068451-L60L2V8K8-4
Categories ESD and Circuit Protection
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L60L2V8K8-4 CAD Model

Description

The Lite-On Inc. 1068451-L60L2V8K8-4 is a low-popularity electronic component with a short supply and demand status. Its clamping voltage is 17 V, and its max reverse leakage current is 1 µA. Lite-On Inc. is the manufacturer of this product.

You May Also Be Interested in

Yageo
ESD Suppressor Diode Array Bi-Directional 15kV 8-Pin SOIC T/R
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.1346
Taiwan Semiconductor
DFN1006 (0402), 5V, 100W, 10pF, ESD Protection Diode & Array
Need more? Email Us
Renesas Electronics America
NNCD6.8RH - ZENER DIODES FOR SUR / Clamp Ipp Tvs Diode Surface Mount 5-Super Mini Mold
Need more? Email Us
Yageo
ESD Suppressor Diode Array Uni-Directional 15kV 3-Pin SOT-23 T/R
Need more? Email Us
Taiwan Semiconductor
SOT-23, 5V, 350W, 0.8pF, ESD Protection Diode & Array
Need more? Email Us
ON Semiconductor
ESD Protection Array
Lowest to $3.2640
Renesas Electronics America
NNCD18 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 24V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess