Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 6V (Typ)
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power Line Protection No
Applications Automotive, RF Antenna
Capacitance @ Frequency 0.25pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package 2-X3DFN (0.6x0.3) (0201)
Base Product Number SZESD7481
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2156-SZESD7481MUT5G-OS,ONSONSSZESD7481MUT5G,SZESD7481MUT5G-ND,488-SZESD7481MUT5GDKR,488-SZESD7481MUT5GCT,488-SZESD7481MUT5GTR
Standard Package 10,000
Win Source Part Number 1097641-SZESD7481MUT5G
Ultra Librarian 3D Model Ultra Librarian SZESD7481MUT5G CAD Model

Description

ON Semiconductor SZESD7481MUT5G Overview

The ON Semiconductor SZESD7481MUT5G is a high-performance ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) damage. This compact, bidirectional TVS diode is ideal for applications where board space is at a premium and robust ESD protection is a necessity.

Key Features

  • Low Clamping Voltage: The SZESD7481MUT5G features a low dynamic resistance and clamping voltage, ensuring that sensitive circuits are well protected from ESD events.
  • Small Footprint: Housed in a tiny μDFN package, it takes up minimal space on a PCB, making it suitable for portable electronics where space is constrained.
  • High ESD Protection: With an ESD protection level of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard, it provides robust protection against common ESD threats.
  • Fast Response Time: The device reacts to ESD strikes in nanoseconds, offering immediate protection to downstream components and preventing damage.
  • Low Leakage Current: It maintains a low leakage current, ensuring minimal impact on the overall power consumption of the system it protects.
  • RoHS Compliant: The SZESD7481MUT5G is compliant with RoHS standards, making it suitable for use in environmentally-sensitive applications.

Applications

The SZESD7481MUT5G is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines for USB and HDMI Interfaces
  • IoT Devices
  • Wearable Technology
  • High-Speed Data Interfaces

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the SZESD7481MUT5G meets stringent industry standards for reliability and performance. Its ability to dissipate ESD strikes while maintaining the integrity of the protected device makes it an essential component for any design where ESD protection is critical.

With its combination of features, the SZESD7481MUT5G from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against the risks posed by electrostatic discharge.

You May Also Be Interested in

Murata Electronics North America
C-NEW / 40V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Lowest to $0.0361
ECAD model for LXES1UTBB1-157
STMicroelectronics
TVS DIODE 10VWM 15VC 4FLIPCHIP / 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip
Lowest to $0.5248
ECAD model for CBTVS2A12-1F3
Amazing
TVS DEVICE 1-CHANNEL 24V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for AZ4624-01L
Comchip Technology
TVS DIODE 3.3VWM 25VC 0402C / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Need more? Email Us
ECAD model for CPDQC3V3A-HF
Renesas Electronics America
NNCD3.9D-T1-A - ELECTROSTATIC DI / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us
ECAD model for NNCD3.9D-T1-A
DIOTEC Electronics Corporation
TVS DIODE 5VWM 25VC SOD882 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 (DFN1006-2)
Need more? Email Us
ECAD model for ESD9BL0521P
Comchip Technology
DIODE ESD 5VWM 10VC 0201/DFN0603 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Need more? Email Us
ECAD model for CPDZC5V0HP-HF
Amazing
TVS DEVICE 1-CHANNEL 5V / Clamp Ipp Tvs Diode Surface Mount DFN0603P2Y
Lowest to $0.0329
ECAD model for AZ5A75-01F
STMicroelectronics
ESD Suppressor Diode TVS Uni-Dir 20V 2-Pin SMB T/R / TVS DIODE 20VWM 35VC SMB
Need more? Email Us
ECAD model for LNBTVS3-220U

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9769 $53.7295
125+ $0.8015 $100.1875
195+ $0.7765 $151.4175
270+ $0.7514 $202.8780
345+ $0.7264 $250.6080
465+ $0.6513 $302.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 125,800 pieces
MOQ: 55 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention