EN
  • EN
  • DE
  • IT

ESD5Z6V0

Part No ESD5Z6V0
Manufacturer DIOTEC Electronics Corporation
Catalog TVS - Diodes
Description TVS, 6.80V-12.40V, 181W  /  12.4V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diotec Semiconductor
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6V
Voltage - Breakdown (Min) 6.8V
Voltage - Clamping (Max) @ Ipp 12.4V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 154W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -50°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
MSL Level Not Applicable
REACH Status REACH info available upon request
HTSUS 8541.10.0000
Other Names 2721-ESD5Z6V0TR
Standard Package 30
Win Source Part Number 1057914-ESD5Z6V0
Ultra Librarian 3D Model Ultra Librarian ESD5Z6V0 CAD Model

Description

The Diotec Semiconductor 1057914-ESD5Z6V0 is a TVS diode that is used for general purpose applications.

  • Package: SC-79, SOD-523 package
  • Voltage for reverse standoff: 6V
  • Voltage breakdown: 6.8V
  • Voltage clamping @ Ipp: 12.4V
  • Peak pulse power: 154W
  • Capacitance: 70pF @ 1MHz
  • Current peak pulse: 5A (8/20µs)
  • Operating temperature range: from -50°C to 150°C

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 13.6VWM 22.5VC SMC
Lowest to $0.5231
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $1.5835
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $2.1940
Littelfuse Inc.
TVS DIODE 11WVM 18.2VC AEC-Q
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.2454
Alpha & Omega Semiconductor Inc.
TVS DIODE 5VWM 9VC 8DFN
Lowest to $0.2158
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3661
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $5.3697

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4,000+ $0.0140 $56.0000
9,710+ $0.0115 $111.6650
15,000+ $0.0112 $168.0000
20,620+ $0.0109 $224.7580
26,885+ $0.0104 $279.6040
35,715+ $0.0094 $335.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,760 pieces
MOQ: 4000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess