EN
  • EN
  • DE
  • IT

TPS65913B2B6YFFT

Part No TPS65913B2B6YFFT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707994-TPS65913B2B6YFFT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65913B2B6YFFT CAD Model

Description

The TPS65913B2B6YFFT is a state-of-the-art integrated power management unit designed and manufactured by Texas Instruments. This high-performance IC is specifically tailored to meet the stringent power requirements of complex portable and handheld devices, such as smartphones, tablets, and digital cameras, as well as industrial and automotive applications.

Key Features

  • Multiple Power Rails: The device features a range of power rails including step-down converters, LDOs, and switchable power outputs, ensuring a versatile power solution for multi-core processors and peripheral systems.
  • High-Efficiency Operation: With its advanced power conversion technology, the TPS65913B2B6YFFT operates at high efficiency, which helps extend battery life and reduce thermal dissipation.
  • Programmable Voltage: The output voltages are programmable via I2C interface, allowing for dynamic voltage scaling and precise power delivery tailored to system demands.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the power-up and power-down order of system components to ensure safe and reliable operation.
  • Compact Package: The device is offered in a compact package, which is ideal for space-constrained applications.

Advanced Protection Features

The TPS65913B2B6YFFT is designed with robust protection features to safeguard the system from various faults and conditions. These include over-temperature protection, under-voltage lockout, and over-current protection. This ensures reliable performance and longevity of the end product.

Application Flexibility

This integrated circuit is not only a power management solution but also provides additional functionalities such as real-time clock (RTC), power-on reset (POR), and watchdog timer, making it a highly flexible choice for designers looking to streamline their system architecture.

Overall, the TPS65913B2B6YFFT from Texas Instruments is an excellent choice for any application requiring a compact, efficient, and highly integrated power management solution. Its advanced features and protective measures ensure optimal performance and reliability in a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $0.5111
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
33+ $3.4478 $113.7774
51+ $3.3401 $170.3451
70+ $3.2323 $226.2610
90+ $3.1246 $281.2140
120+ $2.8013 $336.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess