EN
  • EN
  • DE

ATMXT112UD-MAUHA1

Part No ATMXT112UD-MAUHA1
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC MAXTOUCH TOUCHSCREEN CTLR / Touchscreen Controller I²C, SPI Interface 56-XQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch™
Package Tray
Interface I2C, SPI
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-XFQFN Exposed Pad
Supplier Device Package 56-XQFN (6x6)
Base Product Number ATMXT112
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-ATMXT112UD-MAUHA1
Standard Package 490
Win Source Part Number 1117646-ATMXT112UD-MAUHA1
Ultra Librarian 3D Model Ultra Librarian ATMXT112UD-MAUHA1 CAD Model

Description

Microchip Technology ATMXT112UD-MAUHA1 Touch Controller

The ATMXT112UD-MAUHA1 is a sophisticated touch controller integrated circuit (IC) from Microchip Technology, designed to elevate the user experience in a wide array of touch interface applications. This component is part of Microchip's maXTouch® U series, which is renowned for its exceptional performance in touch sensing technology.

Featuring advanced touch processing capabilities, the ATMXT112UD-MAUHA1 provides a seamless and responsive interface for touch-based input. It is optimized for use in touchpads and screens, offering support for both single-touch and multi-touch gestures. This makes it an ideal choice for integration into consumer electronics such as smartphones, tablets, automotive touch controls, and other interactive devices.

Key Features:

  • maXTouch® U Series Technology: The device incorporates Microchip's cutting-edge touch sensing technology, delivering high sensitivity and noise immunity for an intuitive touch experience.
  • Multi-Touch Support: With its ability to recognize and process multiple touch points simultaneously, the controller ensures a fluid and natural user interaction.
  • Low Power Consumption: Designed with power efficiency in mind, the ATMXT112UD-MAUHA1 helps extend the battery life of portable devices.
  • Robust Design: The component is engineered to perform reliably in challenging environmental conditions, including the presence of moisture and in noisy electrical environments.
  • Flexible Configuration: It offers a range of configuration options to meet the specific needs of various applications, providing versatility and ease of integration for product designers.

In addition to its core functionalities, the ATMXT112UD-MAUHA1 is equipped with advanced features such as palm rejection, which enhances usability by preventing unintended touches, and haptic feedback compatibility, which provides tactile responses to touch inputs, further enriching the user experience.

Microchip Technology's commitment to quality and innovation is evident in the ATMXT112UD-MAUHA1 touch controller. It is a testament to the company's dedication to providing state-of-the-art solutions for the ever-evolving demands of the touch interface market. With this IC, designers and manufacturers can confidently create products that offer users a superior touch interaction experience.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess