EN
  • EN
  • DE

PIMXRT1064DVL6B

Part No PIMXRT1064DVL6B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Package Tray
Base Product Number PIMXRT1064
Standard Package 240
REACH Status REACH Unaffected
Win Source Part Number 1346251-PIMXRT1064DVL6B
Ultra Librarian 3D Model Ultra Librarian PIMXRT1064DVL6B CAD Model

Description

The NXP PIMXRT1064DVL6B is a feature-rich microcontroller designed to meet the high-performance requirements of today's advanced embedded systems. It is part of the i.MX RT series, which is known for blending high-speed performance with the ease-of-use of a microcontroller. The PIMXRT1064DVL6B is particularly suitable for applications requiring high CPU performance, real-time processing, and multiple connectivity options.

Core Features

  • High-Performance ARM Cortex-M7 Core: The heart of the PIMXRT1064DVL6B is an ARM Cortex-M7 processor running at speeds of up to 600 MHz, which provides the computational power to handle complex algorithms and high-speed data processing.
  • Large On-Chip Memory: It boasts 1MB of SRAM and 4MB of on-chip Flash, reducing the need for external memory components and enabling efficient system design.
  • Advanced Connectivity: This microcontroller includes a variety of connectivity options such as Ethernet, CAN, USB, and multiple serial interfaces to ensure versatile communication capabilities.
  • Graphics Acceleration: With its 2D graphics acceleration engine, the PIMXRT1064DVL6B is capable of driving complex graphics for user interfaces, making it ideal for applications with visual output requirements.
  • Audio Capabilities: The device supports high-quality audio with its I2S interface, making it a great choice for multimedia applications.

Applications

The PIMXRT1064DVL6B is designed for a wide range of applications, including but not limited to:

  • Industrial Automation
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Audio and Voice Control Systems
  • Automotive Control and Networking
  • Medical Devices

Development Support

NXP supports the PIMXRT1064DVL6B with a comprehensive suite of development tools. These include software libraries, real-time operating system (RTOS) support, and development boards that provide a convenient platform for prototyping and testing. With this support, developers can accelerate the development cycle and bring products to market faster.

In conclusion, the NXP PIMXRT1064DVL6B microcontroller is a powerful and versatile solution for a wide array of high-performance embedded applications. Its combination of speed, memory, connectivity, and multimedia capabilities make it an excellent choice for designers looking to create sophisticated systems with demanding requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess