EN
  • EN
  • DE

LTC6400CUD-20#TRPBF

Part No LTC6400CUD-20#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Single 3.5V 16-Pin QFN EP T/R / IC ADC DRIVER DIFF 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784328-LTC6400CUD-20#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6400
Introduction Date May 25, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6400CUD-20#TRPBF CAD Model

Description

LTC6400CUD-20#TRPBF - High-Speed Differential ADC Driver

The LTC6400CUD-20#TRPBF is a high-performance, low distortion, differential ADC driver from Linear Technology, designed to interface with high-speed analog-to-digital converters (ADCs). This component is particularly suitable for demanding applications requiring high linearity, wide dynamic range, and high-frequency operation.

Key Features:

  • Fixed Gain: The device offers a fixed gain of 20dB, which is optimized for driving 12-bit to 18-bit ADCs, providing a stable and consistent amplification level for input signals.
  • High Speed: With its wide bandwidth, the LTC6400CUD-20#TRPBF can handle high-speed signals, making it ideal for communication systems, medical imaging, and radar applications.
  • Low Distortion: The low harmonic distortion and low noise of this ADC driver ensure clean and accurate signal conversion, which is critical for high-fidelity and precision applications.
  • Single-Ended to Differential Conversion: The driver can convert single-ended input signals to differential outputs, which is beneficial for reducing common-mode noise and improving signal integrity.
  • Power Efficiency: With its low power consumption, the device maintains efficiency in operation, reducing the thermal footprint and power-related costs in system design.
  • Small Package: The LTC6400CUD-20#TRPBF comes in a compact QFN package, making it suitable for space-constrained applications without compromising performance.

Applications:

  • High-speed data acquisition systems
  • Communications infrastructure
  • Medical imaging equipment
  • Radar and satellite systems
  • Test and measurement equipment

The LTC6400CUD-20#TRPBF is available in a RoHS-compliant, 16-lead plastic QFN package and is specified for operation from -40°C to 85°C, catering to a wide range of industrial and commercial environments. With its robust design and high-quality performance, it is a preferred choice for engineers and designers looking to enhance their high-speed signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess