The 12CWQ04FNTRLPBF is a high-performance Schottky Rectifier array from Vishay Semiconductors, designed for applications requiring efficient and reliable rectification. This device features two Schottky barrier diodes in a common cathode configuration, offering low forward voltage drop and fast switching speeds. The "FN" in the part number indicates a specific package style, and the "TRL" suggests tape and reel packaging for automated assembly. The "PBF" suffix signifies that the component is lead-free.
Applications:
- High-frequency switched-mode power supplies (SMPS)
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Reverse polarity protection
- Battery charging circuits
Features:
- Low forward voltage drop, minimizing power loss and improving efficiency.
- High surge current capability, providing robustness against transient events.
- Fast switching speed, enabling efficient operation at high frequencies.
- Lead-free finish, compliant with RoHS standards.
- Common cathode configuration for simplified circuit layout.
Benefits:
- Improved power efficiency due to low forward voltage drop.
- Enhanced system reliability due to high surge current capability.
- Reduced heat generation, leading to smaller heat sink requirements.
- Environmentally friendly due to lead-free construction.
- Simplified circuit design and reduced component count in some applications.
Additional Details:
The 12CWQ04FNTRLPBF typically features a maximum repetitive peak reverse voltage of 40V and a maximum average forward current of 12A (6A per diode). It is typically housed in a DPAK or similar surface-mount package, allowing for efficient heat dissipation. The operating temperature range is typically from -55°C to +150°C. Specific electrical characteristics such as forward voltage at various current levels, reverse leakage current, and junction capacitance can be found in the manufacturer's datasheet.
This Schottky rectifier is well-suited for applications where efficiency, speed, and reliability are critical, such as in modern power supplies and DC-DC converters used in computing, telecommunications, and industrial equipment. The low forward voltage drop minimizes power dissipation, contributing to overall system efficiency and reduced operating costs.