EN
  • EN
  • DE

TMS320DM643AGDK5

Part No TMS320DM643AGDK5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FC/CSP (23x23)
Win Source Part Number 033284-TMS320DM643AGDK5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM643AGDK5 CAD Model

Description

Introducing the TMS320DM643AGDK5 from Texas Instruments

The TMS320DM643AGDK5 is a high-performance digital media processor from Texas Instruments, part of their esteemed DaVinci™ series. This powerful system-on-chip (SoC) is designed to handle a wide array of digital media applications, delivering exceptional processing capabilities for tasks such as video encoding and decoding, image processing, and audio processing.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320DM643AGDK5 is a TMS320C64x+™ DSP core, running at a core frequency of up to 720 MHz. This core provides high-speed processing for demanding media applications, with the ability to execute up to 5760 million instructions per second (MIPS).
  • Integrated Peripherals: The processor includes a range of integrated peripherals, such as a Video Port Interface (VPIF), 10/100 Mb/s Ethernet MAC, I2C bus, and multiple audio serial ports, enabling a variety of connectivity options and simplifying system design.
  • Robust Memory Interface: With a flexible memory interface that supports DDR2, the TMS320DM643AGDK5 ensures fast data transfer rates and ample bandwidth for memory-intensive operations.
  • On-chip Memory: The device comes equipped with on-chip memory, including 64KB of RAM and 256KB of ROM, which can be used for critical code and data storage to optimize system performance.
  • Advanced Video Processing: The chip is designed with advanced video processing capabilities, supporting a variety of video codecs and enabling high-quality video applications.

Applications

The versatility of the TMS320DM643AGDK5 makes it ideal for a range of applications, particularly in the fields of:

  • Surveillance Systems
  • Digital Media Adapters
  • Home Audio and Theater Systems
  • Streaming Media Devices
  • Video Conferencing Equipment

Development Support

Developers can take advantage of Texas Instruments' comprehensive software and hardware tools to streamline the development process. With support for high-level APIs and the availability of development kits and reference designs, the TMS320DM643AGDK5 is designed to accelerate time-to-market for innovative digital media products.

Whether you're developing the next-generation of audiovisual equipment or pushing the boundaries of video analytics, the TMS320DM643AGDK5 offers a combination of performance, flexibility, and efficiency that is hard to match.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess