EN
  • EN
  • DE
  • IT

LT6108AHMS8-2#PBF

Part No LT6108AHMS8-2#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP CURRENT SENSE 8-MSOP / Comparator Single 60V Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 781535-LT6108AHMS8-2#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6108-2
Introduction Date September 07, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6108AHMS8-2#PBF CAD Model

Description

LT6108AHMS8-2#PBF - High Side Current Sense Amplifier

The LT6108AHMS8-2#PBF is a versatile, precision high side current sense amplifier designed by Linear Technology. This robust device is ideal for a wide range of applications, including power management, battery monitoring, and overcurrent protection. It is specifically engineered to provide accurate current measurement in systems that require monitoring the current flowing through a shunt resistor.

Key Features:

  • Precision Current Sensing: The LT6108AHMS8-2#PBF offers high accuracy current sensing capabilities, which is vital for systems that rely on precise current control and monitoring.
  • Wide Input Common Mode Range: This amplifier can handle a wide range of common mode voltages, making it suitable for a variety of applications, from low voltage systems to those with higher operational voltages.
  • Low Offset Voltage: The device features a low input offset voltage, which improves the overall accuracy of the current measurement.
  • Adjustable Gain: With an external resistor, users can set the gain according to their specific application requirements, providing flexibility and fine-tuning capability.
  • Multiple Package Options: The LT6108 is available in several package options, including the MSOP-8 package represented by the LT6108AHMS8-2#PBF, which is suitable for space-constrained applications.
  • Operating Temperature Range: The device is designed to operate over a temperature range of -40°C to 125°C, ensuring reliability and performance under a broad spectrum of environmental conditions.

Applications:

  • Automotive Battery Monitoring
  • Power Supply Monitoring
  • Overcurrent Protection Circuits
  • Portable Equipment
  • Data Acquisition Systems

The LT6108AHMS8-2#PBF is a high-quality current sense amplifier that offers a reliable solution for designers looking to implement current sensing in their systems with minimal error and maximum efficiency. Its robust design and flexible features make it an excellent choice for a variety of challenging applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4559 $53.8236
10+ $11.0408 $110.4080
15+ $10.6957 $160.4355
20+ $10.3507 $207.0140
25+ $10.0057 $250.1425
34+ $8.9706 $305.0004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess