EN
  • EN
  • DE

LTC6400CUD-20#PBF

Part No LTC6400CUD-20#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Single 3.5V 16-Pin QFN EP Tube / IC ADC DRIVER DIFF 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784327-LTC6400CUD-20#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6400
Introduction Date May 25, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6400CUD-20#PBF CAD Model

Description

The LTC6400CUD-20#PBF is a high-performance, low noise, differential amplifier designed by Linear Technology to cater to the demanding requirements of communications systems and signal processing applications. This device is specifically engineered to provide excellent linearity with a low noise figure, making it an ideal choice for driving high-speed analog-to-digital converters (ADCs).

Key Features

  • Frequency Range: The LTC6400CUD-20#PBF operates at a wide frequency range, ensuring versatility across different signal bandwidths.
  • Low Noise Performance: With its low noise design, it ensures that the signal integrity is maintained, resulting in high-quality output that is critical for precision applications.
  • High Linearity: The device offers exceptional linearity, which is essential for maintaining the fidelity of the signal throughout the amplification process.
  • Fixed Gain: It has a fixed gain of 20dB which provides a consistent amplification level, simplifying the design process for system engineers.
  • Power Supply: The LTC6400CUD-20#PBF operates on a single 3.3V supply, making it compatible with modern low-voltage systems.
  • Package: It comes in a compact QFN package, which is suitable for space-constrained applications while providing good thermal performance.

Applications

The LTC6400CUD-20#PBF is suited for a range of applications including:

  • High-speed data acquisition systems
  • Wireless and wired broadband communications
  • IF and baseband signal processing
  • Radar and satellite communications systems
  • Medical imaging equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6400CUD-20#PBF is no exception. It is manufactured to the highest standards to ensure reliable performance in critical applications. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, addressing environmental concerns and regulatory requirements.

Overall, the LTC6400CUD-20#PBF from Linear Technology stands out as a robust, high-performance solution for signal amplification needs, delivering precision and reliability where it matters most.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess