EN
  • EN
  • DE

MAX2077CTN+T

Part No MAX2077CTN+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Ultrasound Front End Medical 56-Pin TQFN EP Tube / IC FRONT-END ULTRASOUND 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Ultrasound Receivers
Applications Medical Ultrasound Imaging, Sonar
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN (8x8)
Win Source Part Number 785647-MAX2077CTN+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2077
Introduction Date July 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2077CTN+T CAD Model

Description

Maxim Integrated's MAX2077CTN+T: A Cutting-Edge Ultrasound Imaging Solution

The MAX2077CTN+T from Maxim Integrated is a state-of-the-art, high-performance ultrasound transceiver that is designed to revolutionize the field of medical imaging. This compact and versatile chip is an integral component for constructing sophisticated ultrasound systems used in a variety of diagnostic applications, from abdominal and cardiac imaging to vascular and musculoskeletal examinations.

At the heart of the MAX2077CTN+T is its ability to deliver exceptional image quality with low noise and high sensitivity. It features an integrated beamformer, data serializer, and T/R switch for 16 channels, which makes it an ideal solution for advanced ultrasound systems. The transceiver operates at a high voltage of up to ±100V for the transmitter and includes low-noise preamplifiers and CW mixers for the receiver, ensuring clear and precise imaging.

The device supports advanced imaging techniques with its programmable firings for B-mode, M-mode, color flow, and pulsed-wave Doppler modes. This flexibility allows for a wide range of imaging options, catering to different diagnostic requirements. The MAX2077CTN+T also boasts a high level of integration, reducing the bill of materials and simplifying design efforts for ultrasound equipment manufacturers.

Designed with patient safety in mind, the MAX2077CTN+T incorporates integrated protection against overvoltage and electrostatic discharge (ESD). Its low power consumption not only enhances system efficiency but also contributes to the development of portable ultrasound devices, which are increasingly in demand for point-of-care diagnostics.

The MAX2077CTN+T comes in a thermally enhanced TQFN (thin quad flat no leads) package, which ensures reliable operation even under the high-power conditions typical of ultrasound applications. The device is available in tape and reel form, making it suitable for high-volume production environments.

Maxim Integrated's commitment to innovation is evident in the MAX2077CTN+T, which offers ultrasound system developers a powerful, efficient, and reliable solution to meet the growing demands of modern medical diagnostics.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess