EN
  • EN
  • DE
  • IT

MAX2078CTK+T

Part No MAX2078CTK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Ultrasound Front End 3.3V/4.75V Medical 68-Pin TQFN EP T/R / IC FRNT-END ULTRASOUND 8CH 68QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Ultrasound Receivers
Applications Medical Ultrasound Imaging, Sonar
Mounting SMD
Package 68-TQFN Exposed Pad
Manufacturer Package 68-TQFN-EP (10x10)
Win Source Part Number 785648-MAX2078CTK+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2078
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2078CTK+T CAD Model

Description

Maxim Integrated MAX2078CTK+T Ultrasound Front-End Receiver

The MAX2078CTK+T from Maxim Integrated is a sophisticated ultrasound front-end receiver that is specifically designed to meet the demanding requirements of high-performance ultrasound imaging systems. This advanced integrated circuit (IC) combines a low-noise amplifier (LNA), a variable gain amplifier (VGA), an anti-aliasing filter, and a high-speed analog-to-digital converter (ADC) in a single compact package, streamlining the design of ultrasound equipment and enhancing image quality.

Key Features

  • High Integration: The MAX2078CTK+T integrates multiple functions into one package, reducing system complexity and saving board space.
  • Low Noise Performance: With its LNA, the device ensures excellent sensitivity, which is critical for capturing high-quality ultrasound images.
  • Programmable Gain: The VGA provides adjustable gain settings, allowing for fine-tuning of the signal amplification to fit various imaging scenarios.
  • Integrated Anti-Aliasing Filter: The on-chip filter helps to prevent aliasing artifacts, ensuring cleaner signals and better image resolution.
  • High-Speed ADC: The device includes a high-speed ADC that digitizes the incoming analog signals with precision, facilitating the creation of detailed ultrasound images.
  • Compact Package: The MAX2078CTK+T comes in a 68-pin thin QFN package, making it suitable for space-constrained applications.

Applications

The MAX2078CTK+T is ideally suited for a range of ultrasound imaging applications, including:

  • Medical Diagnostic Ultrasound Imaging
  • Portable and Handheld Ultrasound Devices
  • High-Resolution Imaging Systems
  • Doppler and Flow Imaging

Technical Specifications

The device operates over a wide supply voltage range and features multiple power-down modes for energy efficiency. Its performance is optimized for a broad range of transducer frequencies, making it a versatile choice for different types of ultrasound systems.

With its combination of high integration, low noise, and high-speed data conversion, the MAX2078CTK+T from Maxim Integrated stands out as a leading solution for ultrasound front-end processing. It provides designers with the performance and flexibility needed to develop the next generation of ultrasound technology.

You May Also Be Interested in

Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $5.2714
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess