EN
  • EN
  • DE

LTC6401CUD-14#PBF

Part No LTC6401CUD-14#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Single 3.5V 16-Pin QFN EP Tube / IC ADC DRIVER DIFF 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784332-LTC6401CUD-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6401-14
Introduction Date April 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6401CUD-14#PBF CAD Model

Description

The LTC6401CUD-14#PBF is a high-performance, fully differential input/output amplifier/ADC driver designed by Linear Technology, which is now part of Analog Devices. This component is engineered to provide a perfect balance between low noise and low power operation, making it an ideal choice for a wide range of data acquisition and signal processing applications.

Key Features:

  • Fully Differential Design: The LTC6401CUD-14#PBF features a fully differential input and output, providing excellent rejection of common-mode noise and minimizing even-order harmonic distortion.
  • Low Noise Performance: With its low noise characteristics, this amplifier is capable of preserving signal integrity in sensitive applications, ensuring high-quality data acquisition.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered devices and systems where power efficiency is critical.
  • High Speed: This amplifier offers a wide bandwidth and fast settling time, allowing it to handle high-speed signals without significant distortion.
  • Adjustable Gain: The gain of the LTC6401CUD-14#PBF can be set via external resistors, providing flexibility in matching the amplifier's performance to specific application requirements.
  • Compact Package: Housed in a compact QFN package, the LTC6401CUD-14#PBF is designed for space-constrained applications.

Applications:

The LTC6401CUD-14#PBF is suitable for a variety of applications that require high-fidelity and low-power signal amplification, such as:

  • Medical Imaging Systems
  • Telecommunications
  • Industrial Process Control
  • High-Performance Data Acquisition Systems
  • Instrumentation

Product Specifications:

Parameter Value
Manufacturer Linear Technology/Analog Devices
Part Number LTC6401CUD-14#PBF
Package QFN
Supply Voltage 2.7V to 3.3V
Operating Temperature -40°C to 85°C

In summary, the LTC6401CUD-14#PBF is a versatile and efficient solution for applications that demand high-quality signal amplification with minimal power consumption and noise interference.

You May Also Be Interested in

Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.1919 $66.1919
3+ $54.3104 $162.9312
4+ $52.6137 $210.4548
5+ $50.9170 $254.5850
6+ $49.2192 $295.3152
8+ $44.1279 $353.0232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess