EN
  • EN
  • DE

TS432ACT

Part No TS432ACT
Manufacturer Taiwan Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841065-TS432ACT
Ultra Librarian 3D Model Ultra Librarian TS432ACT CAD Model

Description

The TS432ACT is a dual precision adjustable shunt regulator manufactured by Taiwan Semiconductor. Similar to the TS431, it functions as a programmable zener diode, but it houses two independent adjustable shunt regulators in a single package. This allows for space-saving designs and the ability to regulate two separate voltages with one IC.

Applications:

  • Dual Voltage References: Provides two independent stable voltage references for various circuits.
  • Dual Error Amplifiers: Implemented in feedback loops for dual voltage and current regulation.
  • Dual Adjustable Power Supplies: Enables the creation of dual adjustable voltage power supplies.
  • Over-Voltage Protection Circuits: Provides over-voltage protection in sensitive electronic equipment where multiple voltage rails exist.
  • Independent Comparator Circuits: Used in independent comparator circuits for threshold detection.

Features:

  • Dual Adjustable Output Voltage: Each regulator's output voltage can be adjusted to any value between Vref (2.5V) and 36V using two external resistors.
  • Low Output Noise: Provides a clean and stable output voltage with minimal noise for each channel.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Sink Current Capability: Each regulator is capable of sinking current, making it suitable for various applications.
  • Wide Operating Current Range: Operates efficiently over a wide range of operating currents for both regulators.
  • SO-8 Package: Surface mount package for easy integration into PCBs.

Benefits:

  • Dual Precise Voltage Regulation: Provides accurate and stable voltage regulation for two independent circuits.
  • Space-Saving Design: Integrates two regulators into a single package, saving board space.
  • Flexibility in Voltage Adjustment: Allows for easy adjustment of each output voltage to meet specific application requirements.
  • Stable Performance: Maintains stable performance over a wide range of operating conditions.
  • Low Noise: Minimizes noise in the output voltage for both channels.
  • Cost-Effective Solution: Provides a cost-effective solution for dual voltage regulation and reference applications.

Additional Details:

The TS432ACT is available in an SO-8 package. The output voltage for each regulator is set using two external resistors according to the formula: Vout = Vref * (1 + R1/R2), where Vref is the internal reference voltage (typically 2.5V). Each regulator operates independently. Detailed application notes and design guidelines are available from Taiwan Semiconductor to assist with implementation.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6212 $60.0756
31+ $3.7919 $117.5489
48+ $3.6729 $176.2992
65+ $3.5551 $231.0815
85+ $3.4361 $292.0685
113+ $3.0804 $348.0852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess