The GS1528ACK is a high-performance cable equalizer designed for SMPTE 424M, SMPTE 292M, and SMPTE 259M serial digital video signals. Manufactured by Gennum (now Semtech), this device ensures signal integrity over extended cable lengths, making it ideal for professional video applications.
Applications
- Broadcast video equipment
- Digital video recorders (DVRs)
- High-definition television (HDTV) systems
- Video production switchers and routers
- Surveillance systems
Features
- Automatic cable equalization for SMPTE 424M, SMPTE 292M, and SMPTE 259M standards
- Supports data rates up to 3 Gb/s
- Adjustable equalization range to compensate for various cable types and lengths
- Low power consumption
- Output jitter performance optimized for reliable signal transmission
- Integrated return loss network
- Single 3.3V power supply operation
- Small form factor package for space-constrained applications
Benefits
- Extends cable reach, allowing for longer cable runs without signal degradation
- Improves signal quality, resulting in sharper and more reliable video output
- Reduces the need for manual adjustments, simplifying system setup and maintenance
- Ensures compliance with industry standards for serial digital video transmission
- Cost-effective solution for maintaining signal integrity in professional video systems
- Minimizes power consumption, contributing to energy efficiency
Additional Details
The GS1528ACK utilizes advanced equalization techniques to compensate for the signal losses introduced by coaxial cables. It automatically adjusts its equalization characteristics based on the incoming signal, ensuring optimal performance across a wide range of cable lengths. This device is commonly used in professional broadcast and video production environments where high signal quality and reliability are critical. The typical return loss is better than 15dB. Its small size and low power consumption make it suitable for integration into various types of video equipment.