EN
  • EN
  • DE

UCC2884N

Part No UCC2884N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Frequency Foldback Current Mode PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276307-UCC2884N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2884N CAD Model

Description

The UCC2884N is a versatile off-line flyback switching controller designed by Texas Instruments to offer efficient and reliable performance for a wide range of power supply applications. This integrated circuit is specifically engineered to manage and optimize the performance of flyback converters, which are commonly used in applications such as AC-DC adapters, offline battery chargers, and auxiliary power supplies.

Featuring a primary-side regulation scheme, the UCC2884N eliminates the need for an optocoupler, thus simplifying the design and enhancing system reliability. The device operates in discontinuous conduction mode (DCM), which helps to minimize the transformer size and cost while providing inherent short-circuit protection.

Key features of the UCC2884N include a wide input voltage range, enabling it to handle variations in the power supply with ease. It also boasts a low start-up current, which reduces power consumption during the initial power-up phase. The device provides a precise current limit that ensures consistent and safe operation under varying load conditions. Additionally, the UCC2884N offers an internal error amplifier with a low reference voltage, which is crucial for accurate output voltage regulation.

The controller is equipped with an internal oscillator whose frequency is set externally with a single resistor. This flexibility allows designers to tailor the switching frequency to specific application requirements, balancing efficiency and component size. The UCC2884N also features over-temperature protection, further safeguarding the power supply and the end application from thermal-related issues.

Available in an 8-pin DIP package, the UCC2884N is designed for easy implementation into a variety of circuit layouts. Its robust design and comprehensive protection features make it a preferred choice for designers who seek a reliable and cost-effective solution for their power supply designs.

Overall, the UCC2884N from Texas Instruments is a high-performance solution that offers the efficiency, flexibility, and reliability required for today's demanding power applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess