EN
  • EN
  • DE

AD8341ACPZ-REEL7

Part No AD8341ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC MOD VECT 1.5-2.4GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Vector, Modulator
LO Frequency 1.5GHz to 2.4GHz
RF Frequency 1.5GHz to 2.4GHz
P1dB 8.5dBm
Noise Floor -150.5dBm/Hz
Operating Supply Current 145mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 1.9GHz
Dimension 24-VFQFN Exposed Pad, CSP
Win Source Part Number 125637-AD8341ACPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8341ACPZ-REEL7 CAD Model

Description

Product Overview: AD8341ACPZ-REEL7 by Analog Devices Inc.

The AD8341ACPZ-REEL7 from Analog Devices Inc. is a highly integrated, RF mixer with a wideband, programmable vector modulator that facilitates precise adjustment of phase and amplitude. This component is designed for use in a variety of RF and IF signal processing applications, such as wireless communication systems, broadband data services, and infrastructure equipment.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD8341ACPZ-REEL7 is part of the REEL7 packaging series, which ensures efficient handling and manufacturing processes, making it an ideal choice for high-volume production. This device operates over a broad frequency range and offers a high level of integration, which helps to minimize the external component count and simplify the overall design process.

Key Features:

  • Frequency Range: The AD8341ACPZ-REEL7 operates over a wide frequency range, making it versatile for numerous RF applications.
  • Vector Modulation: The device's vector modulation capability allows for precise control of the signal's phase and amplitude, which is crucial for advanced modulation schemes.
  • Integration: With its high level of integration, this component reduces the need for additional external components, which can help in reducing system size and cost.
  • Package: The LFCSP packaging is both space-saving and conducive to high-speed RF applications.
  • Supply Voltage: It operates on a single supply voltage, simplifying power supply design.

Applications:

  • Wireless communication systems (e.g., cellular base stations, WLAN)
  • Broadband data services
  • RF/IF signal processing
  • Infrastructure equipment

The AD8341ACPZ-REEL7 is a testament to Analog Devices Inc.'s commitment to providing advanced, high-performance RF components. With its robust feature set and flexible design, this product is well-suited to meet the demanding requirements of modern RF communication systems.

For detailed specifications, application notes, and support documentation, engineers and designers are encouraged to consult the official datasheet and product resources available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8635 $55.0445
16+ $6.4521 $103.2336
24+ $6.2505 $150.0120
34+ $6.0489 $205.6626
43+ $5.8473 $251.4339
58+ $5.2424 $304.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,295 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess