EN
  • EN
  • DE

47553-2001

Part No 47553-2001
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Conn Smart Card SKT 6 POS 1.27mm Solder RA SMD Embossed T/R 0.5A/Contact
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket
Contact Material Gold, Nickel
Contact Plating Gold
Country of Origin CN
Current Rating 500 mA
Depth 2.34 mm
Gender Female
Height 1.95 mm
Housing Material Stainless Steel
Length 26.5 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 6
Number of Contacts 6
Number of Rows 1
Orientation Horizontal
Pitch 1.27 mm
Plating Gold
Radiation Hardening No
RoHS Compliant
Termination SMD/SMT
Voltage Rating 50 V
Voltage Rating (DC) 50 V
Width 19.35 mm
Win Source Part Number 1017483-47553-2001
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 47553-2001 CAD Model

Description

This electronic component is a memory connector accessory that is manufactured by Molex, LLC.

  • Type: Socket connector with 6 contacts
  • Mounting: Surface
  • Connector Type: SMD/SMT
  • Contact Material: Gold and nickel
  • Voltage Rating: 50V
  • Current Rating: 500mA
  • Supply and Demand Status: Shortage
  • ROHS Compliant: Yes
  • Maximum Operating Temperature: 85°C

You May Also Be Interested in

ALPS Electric
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Tape
Need more? Email Us
Amphenol
CONN SKT RDIMM 240POS SMD / 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Need more? Email Us
JAE Electronics
CONN MICRO SD CARD HINGED TYPE / 8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Lowest to $1.0764
Molex, LLC
Connector DIMM Socket 244 Position 0.6mm Solder Straight Surface Mount Tray
Lowest to $17.6265
JAE Electronics
MEMORY CARD CONNECTOR / 6 Position Card Connector SIM Card Surface Mount Gold
Need more? Email Us
Molex, LLC
Conn Micro SD/Micro SIM Combo Connector M 8 POS 1.1mm Solder RA SMD microSD™ 0.5A/Contact T/R
Need more? Email Us
ALPS Electric
Conn MicroSD Card/SIM HDR 16 POS 1.1mm Solder RA SMD T/R
Need more? Email Us
TE Connectivity
CONN MINI SIM CARD PUSH-PUSH R/A / 8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold
Lowest to $7.1818
Molex, LLC
Conn Mini DIMM Socket SKT 200 POS 0.6mm Solder ST SMD Tray
Lowest to $18.7613

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3535 $54.1400
95+ $1.1106 $105.5070
140+ $1.0759 $150.6260
195+ $1.0412 $203.0340
250+ $1.0065 $251.6250
335+ $0.9024 $302.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,630 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess