EN
  • EN
  • DE

MAX2207EBS+T10

Part No MAX2207EBS+T10
Manufacturer Maxim Integrated
Catalog RF Detectors
Description RF Detector IC Cellular, TDMA 800MHz ~ 2GHz -10dBm ~ 15dBm ±0.3dB 4-WFBGA, CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Detectors
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 800MHz ~ 2GHz
RF Type Cellular, TDMA
Input Range -10dBm ~ 15dBm
Accuracy ±0.3dB
Operating Supply Voltage 2.7 V ~ 5 V
Current - Supply 2mA
Package 4-WFBGA, CSPBGA
Win Source Part Number 100612-MAX2207EBS+T10
Ultra Librarian 3D Model Ultra Librarian MAX2207EBS+T10 CAD Model

Description

The MAX2207EBS+T10 from Maxim Integrated is a state-of-the-art RF power detector designed for use in a wide range of wireless and communication applications. This highly integrated device is ideal for accurately detecting the power of RF signals in complex systems, ensuring optimal performance and reliability.

Key Features

  • Frequency Range: The MAX2207EBS+T10 operates over a broad frequency range from 800MHz to 2GHz, making it suitable for a variety of RF applications including GSM, CDMA, WCDMA, and LTE systems.
  • High Dynamic Range: With an impressive dynamic range of 45dB, this RF detector can measure a wide range of signal levels without the need for external attenuators, simplifying the design and reducing system cost.
  • Temperature Compensation: The device features built-in temperature compensation that ensures consistent performance over the full operating temperature range.
  • Low Power Consumption: Designed for battery-powered devices, the MAX2207EBS+T10 boasts a low power consumption which helps to extend the battery life of portable devices.
  • Small Form Factor: The component is available in a small, 4-bump, chip-scale package (UCSP™) that is only 1mm x 1mm in size, making it ideal for space-constrained applications.

Applications

  • Mobile Phones
  • Wireless Data Cards
  • RF Power Amplifier Control
  • Signal Strength Indication for Handsets and Datacards
  • Wireless Infrastructure

The MAX2207EBS+T10 is a highly versatile component that offers a simple and effective solution for RF power detection. Its ease of integration, coupled with Maxim Integrated's reputation for quality and reliability, makes it an excellent choice for designers seeking to enhance the performance of their wireless systems.

Ordering Information

The product is available in tape and reel form, denoted by the '+T' suffix, facilitating easy assembly during the manufacturing process. For more information or to place an order, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3774 $71.8870
10+ $11.7972 $117.9720
16+ $11.4276 $182.8416
21+ $11.0591 $232.2411
28+ $10.6907 $299.3396
37+ $9.5853 $354.6561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess