EN
  • EN
  • DE

LTC5505-2ES5#TRMPBF

Part No LTC5505-2ES5#TRMPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC RF POWER DETECTOR TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 3.5GHz
RF Type Cellular, PCS, Wireless Modem
Input Range -32dBm to 12dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 500μA
Case / Package TSOT-23-5
Win Source Part Number 072639-LTC5505-2ES5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC5505-2ES5#TRMPBF CAD Model

Description

The LTC5505-2ES5#TRMPBF is a high-quality RF power detector from Linear Technology designed to provide precise and reliable measurement of RF signal strength. This advanced component is specifically engineered for applications that require accurate power detection in the frequency range of 300MHz to 7GHz, making it an ideal choice for a wide range of wireless systems including cellular, PCS, WCDMA, WLAN, and WiMAX.

Key Features:

  • Frequency Range: The device operates over a wide frequency range of 300MHz to 7GHz, which covers most of the RF communication bands used in modern wireless applications.
  • Dynamic Range: It offers an impressive dynamic range of 40dB, ensuring accurate detection from weak to strong signal levels.
  • Low Supply Voltage: The LTC5505-2ES5#TRMPBF operates from a single 2.7V to 6V supply, making it suitable for use in low-voltage systems and battery-powered devices.
  • Low Power Consumption: With its low operating current of typically 500uA, this component is optimized for power-sensitive designs.
  • Temperature Compensated: The internal temperature compensation ensures stable performance across a wide temperature range, making it reliable for outdoor or variable climate conditions.
  • Small Package: It comes in a compact SC70 package, which is ideal for space-constrained applications.

Applications:

  • Wireless base stations
  • Portable radio equipment
  • Signal strength indication for handsets
  • Transmitter antenna VSWR protection
  • RF power amplifier control loops

The LTC5505-2ES5#TRMPBF is available in a small, surface-mount package and is rated for operation from -40°C to 85°C, ensuring functionality in a variety of environments and applications. Its robust design and high level of integration make it an efficient solution for designers looking to add precise RF power detection to their wireless products without compromising on space or power consumption.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $36.0464
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess