EN
  • EN
  • DE

LTC5509ESC6#TRPBF

Part No LTC5509ESC6#TRPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC DETECTOR RF POWER SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 3GHz
RF Type General Purpose
Input Range -30dBm to 6dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 600μA
Case / Package SC-70-6
Win Source Part Number 101071-LTC5509ESC6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5509ESC6#TRPBF CAD Model

Description

Product Overview: LTC5509ESC6#TRPBF

The LTC5509ESC6#TRPBF is a high-performance RF power detector manufactured by Linear Technology. It is designed to provide precise and reliable measurement of RF signal power within the frequency range of 300MHz to 7GHz. This makes it an ideal choice for a wide array of applications, including cellular base stations, wireless infrastructure, RF test equipment, and personal communication systems.

One of the key features of this product is its ability to detect signal power from -34dBm to 6dBm, providing a dynamic range of 40dB. The LTC5509ESC6#TRPBF operates with a single supply voltage ranging from 2.7V to 6V, making it versatile for various system power requirements. Additionally, it offers an exceptional temperature stability, ensuring consistent performance across different operating conditions.

The power detector comes in a compact, low-profile (1mm) SC70-6 package, which is highly suitable for space-constrained applications. Its small form factor does not compromise its functionality, as it still delivers fast response times and integrates a shutdown feature that reduces power consumption when the device is not in active use.

Moreover, the LTC5509ESC6#TRPBF exhibits a linear-in-dB response, which simplifies the conversion between input power and detected voltage, allowing for easier analog-to-digital conversions in digital systems. This linearity reduces the complexity of subsequent signal processing and improves the accuracy of power measurements.

For design flexibility, the product does not require any external components for operation, although it is compatible with external input matching components to optimize performance for specific applications. This feature streamlines the design process and accelerates time-to-market for products incorporating this power detector.

In summary, the LTC5509ESC6#TRPBF from Linear Technology stands out as a reliable and versatile RF power detector, offering a combination of wide frequency range, dynamic power detection, and compact packaging. It is engineered to meet the stringent requirements of modern RF systems, ensuring accurate power detection for both analog and digital signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC
Need more? Email Us
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1448 $54.8688
14+ $7.5034 $105.0476
21+ $7.2689 $152.6469
29+ $7.0344 $203.9976
37+ $6.8000 $251.6000
50+ $6.0965 $304.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess