EN
  • EN
  • DE

LTC5532EDC#TRMPBF

Part No LTC5532EDC#TRMPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description RF Detector 300MHz to 7000MHz 10dBm 6-Pin DFN EP T/R / IC RF POWER DETECTOR PREC 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel package
Frequency 300MHz ~ 7GHz
RF Type 802.11a/b/g/WiFi, Wireless Modem, WLAN
Input Range -32dBm ~ 10dBm
Operating Supply Voltage 2.7 V ~ 6 V
Operating Supply Current 500μA
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Win Source Part Number 784201-LTC5532EDC#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC5532
Introduction Date September 15, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5532EDC#TRMPBF CAD Model

Description

LTC5532EDC#TRMPBF RF Power Detector by Linear Technology

The LTC5532EDC#TRMPBF is a high-performance RF power detector from Linear Technology, designed to offer precise and reliable measurement of signal strength in wireless and communication systems. This advanced component is suitable for a wide range of applications, including cellular phones, wireless local area networks (WLANs), radio frequency identification (RFID) systems, and other RF-based technologies.

With its ability to operate over a broad frequency range from 600MHz to 7GHz, this RF power detector is versatile and can be used in various frequency bands without the need for external components. This makes it an ideal choice for multi-band and multi-standard wireless systems. The LTC5532EDC#TRMPBF provides a highly linear response over a 40dB dynamic range, which ensures accurate power detection and contributes to the overall performance and efficiency of the RF system.

One of the standout features of this product is its temperature-compensated internal Schottky diode RF detector. This built-in component offers consistent performance across different temperatures, ensuring reliable operation in varying environmental conditions. Additionally, the detector's fast response time allows it to quickly adapt to changes in signal power, which is crucial for real-time applications and systems that require rapid adjustments to maintain optimal performance.

The LTC5532EDC#TRMPBF comes in a compact, low-profile (2mm x 2mm) DFN package, which is ideal for space-constrained applications. Its small footprint allows for integration into compact system designs without compromising on performance. Moreover, the product is available in tape and reel packaging, designated by the #TRMPBF suffix, which facilitates automated manufacturing processes and enhances production efficiency.

Overall, the LTC5532EDC#TRMPBF RF power detector is a testament to Linear Technology's commitment to providing high-quality, precision components for the RF industry. Its wide frequency range, linear response, and robust construction make it a reliable and essential part of any RF signal chain, delivering accurate power detection for a superior wireless experience.

You May Also Be Interested in

Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3592 $56.7960
11+ $9.3204 $102.5244
17+ $9.0291 $153.4947
23+ $8.7378 $200.9694
30+ $8.4466 $253.3980
40+ $7.5728 $302.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess