EN
  • EN
  • DE

LTC5582IDD#PBF

Part No LTC5582IDD#PBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC DETECTOR RF PWR 10GHZ 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Frequency 40MHz to 10GHz
RF Type CDMA, LTE, W-CDMA, WiMAX
Input Range -57dBm to 2dBm
Accuracy ±0.5dB
Supply Voltage - Operating 3.1 V to 3.5 V
Operating Supply Current 41.6mA
Case / Package 10-DFN (3x3)
Win Source Part Number 041261-LTC5582IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC5582IDD#PBF CAD Model

Description

LTC5582IDD#PBF - High Linearity RF Power Detector with I2C Interface

The LTC5582IDD#PBF is a high-performance RF power detector from Linear Technology, designed to provide precise power measurement over a wide frequency range from 10MHz to 6GHz. This versatile component is ideal for applications such as cellular base stations, radio link transmitters, ISM applications, and general-purpose RF power detection. It offers exceptional linearity and temperature stability, making it a reliable choice for maintaining accurate power control in complex RF systems.

At the heart of the LTC5582IDD#PBF is a log-responding power detector with a dynamic range of 40dB, capable of detecting signal levels from -34dBm to 6dBm. The device features an I2C compatible serial interface, which allows for easy integration into digital systems and provides the ability to read back the detected power level as well as program various functions of the device. This digital interface simplifies the design of power control loops and enables remote monitoring of system performance.

The LTC5582IDD#PBF comes in a compact 10-lead DFN package with a 3mm x 3mm footprint, making it suitable for space-constrained applications. Its small size does not compromise its performance, as the device boasts a fast response time, enabling real-time power monitoring and control. Additionally, the power detector operates over a wide temperature range from -40°C to 85°C, ensuring consistent performance across various environmental conditions.

Linear Technology has designed the LTC5582IDD#PBF with a number of features to enhance its usability and performance. These include an on-chip temperature sensor, which can be used to compensate for temperature variations, and an adjustable measurement averaging function that helps to reduce the impact of noise and improve measurement accuracy. The device also offers a shutdown mode to conserve power when not in use, making it suitable for battery-powered applications.

Overall, the LTC5582IDD#PBF is a sophisticated and reliable solution for accurate RF power detection, providing designers with a flexible and high-performance component that can be easily integrated into a wide range of RF applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $16.2244
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess