Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Bulk
Status Obsolete(EOL)
Sensing Distance 8m
Carrier Frequency 36.0kHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 400μA
Orientation Top View
Mounting Through Hole
Temperature Range - Operating -10°C to 70°C (TA)
Win Source Part Number 204466-GP1UE270RKVF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian GP1UE270RKVF CAD Model

Description

The GP1UE270RKVF is a sensor from Sharp Microelectronics. It has a sensing distance of 8m and is suitable for various applications that require sensors and transducers. This product is obsolete (EOL) and has a medium popularity.

  • Temperature Range: -10°C to 70°C (TA)
  • Supply Voltage: 2.7 V to 5.5 V
  • Operating Supply Current: 400μA
  • Carrier Frequency: 36.0kHz
  • Quantity per Package: 1k pcs

You May Also Be Interested in

Vishay
MOD IR RCRV 38KHZ 940NM TOP VIEW
Need more? Email Us
ECAD model for TSSP4038SS1XB
Everlight Electronics Co Ltd
Lowest to $0.1120
ECAD model for IRM-56384
Rohm Semiconductor
IR Receiver Module
Need more? Email Us
ECAD model for RPM7240-H4R
Everlight Electronics Co Ltd
Lowest to $0.4276
ECAD model for IRM-6638T
Everlight Electronics Co Ltd
RECEIVER MOD IR REMOTE
Need more? Email Us
ECAD model for IRM-8602S-1
Vishay
3V PH.MODULE 56KHZ S.VIEW
Need more? Email Us
ECAD model for TSOP34856
Vishay
MOD IR RCVR 38KHZ TOP VIEW
Lowest to $11.4948
ECAD model for TSOP37438TT1
Vishay
IC IR RCVR MOD 38KHZ DOME RADIAL
Lowest to $2.0626
ECAD model for TSOP34338
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
ECAD model for TSOP75256TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention