Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Photo Detectors - Remote Receiver
Manufacturer Sharp Microelectronics
Win Source Part Number 268587-GP1UF311YP1F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP1UF311YP1F CAD Model

Description

The GP1UF311YP1F is an infrared remote control receiver module from Sharp Microelectronics.

  • Function: Receives IR signals from remote controls
  • Carrier Frequency: 38kHz
  • Applications: TVs, DVD players, and set-top boxes
  • Package: Small surface mount package
  • Temperature Range: -25°C to 85°C
  • Supply and Demand: Balanced
  • Risk: Moderate risk of being counterfeited

You May Also Be Interested in

Sharp Microelectronics
RECEIVER REMOTE CTRL SIDE 38KHZ
Need more? Email Us
ECAD model for GP1UD281YK0F
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UF311YP1F
Sharp Microelectronics
RECEIVER REMOTE CTRL TOP 38KHZ
Lowest to $0.6778
ECAD model for GP1UM261XK0F
Vishay
SENSOR REMOTE REC 56.0KHZ 2M / Remote Receiver Sensor 56.0kHz 2m PCB, Through Hole
Lowest to $1.0957
ECAD model for TSSP4056
Sharp Microelectronics
RECEIVER REM CTRL TOP 56.8KHZ
Lowest to $17.5594
ECAD model for GP1UX307RK
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UXC27QS
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 36KHZ
Need more? Email Us
ECAD model for GP1UX310QS
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $2.0489
ECAD model for TSOP37238TT1
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Need more? Email Us
ECAD model for GP1US301XP

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention