EN
  • EN
  • DE

LTC5509ESC6#TRMPBF

Part No LTC5509ESC6#TRMPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC DETECTOR RF POWER SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 3GHz
RF Type General Purpose
Input Range -30dBm to 6dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 600μA
Case / Package SC-70-6
Win Source Part Number 114435-LTC5509ESC6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC5509ESC6#TRMPBF CAD Model

Description

LTC5509ESC6#TRMPBF: High Frequency RF Power Detector

The LTC5509ESC6#TRMPBF is a state-of-the-art RF power detector designed by Linear Technology, now part of Analog Devices, to offer precise and reliable measurement of signal strength in a variety of wireless applications. This high-frequency component is particularly well-suited for power control in wireless systems, signal strength detection for handsets, transmitter antenna VSWR protection, and general RF power monitoring.

With its wide frequency range from 300MHz to 7GHz, the LTC5509ESC6#TRMPBF can accurately detect signal power levels from -34dBm to 6dBm, making it versatile enough to be used across various communication bands including GSM, CDMA, WCDMA, TD-SCDMA, WiMAX, WLAN, and LTE. This broad frequency range and dynamic range make it an excellent choice for both current and emerging RF applications.

The device operates with a single supply voltage from 2.7V to 6V, which allows for integration into a wide range of systems without the need for complex power supply arrangements. Its low operating current of 5.5mA (typical) also makes it suitable for battery-powered devices where power efficiency is crucial.

One of the key features of the LTC5509ESC6#TRMPBF is its fast response time. The detector provides a response time of 1µs, enabling rapid detection of power level changes which is essential for real-time applications and agile systems that require quick adaptation to varying signal conditions.

The compact package, a 6-lead SC70, ensures minimal footprint on the circuit board, which is vital for space-constrained designs. Additionally, the part is available in a tape and reel format under the part number LTC5509ESC6#TRMPBF, which is ideal for automated manufacturing processes, facilitating high-volume production and ensuring consistency and reliability across batches.

In conclusion, the LTC5509ESC6#TRMPBF from Linear Technology is a highly efficient, accurate, and versatile RF power detector that offers exceptional performance in a wide range of wireless applications. Its compact size, low power consumption, and fast response time make it an excellent choice for designers looking to enhance their RF systems with precise power detection capabilities.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7207 $58.3242
13+ $7.9760 $103.6880
20+ $7.7267 $154.5340
27+ $7.4775 $201.8925
35+ $7.2282 $252.9870
47+ $6.4805 $304.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess