EN
  • EN
  • DE

LTC5505-1ES5

Part No LTC5505-1ES5
Manufacturer Linear Technology
Catalog RF Detectors
Description IC RF POWER DETECTOR TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 3GHz
RF Type Cellular, PCS, Wireless Modem
Input Range -28dBm to 18dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 500μA
Case / Package TSOT-23-5
Win Source Part Number 303464-LTC5505-1ES5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC5505-1ES5 CAD Model

Description

Linear Technology LTC5505-1ES5 RF Power Detector

The LTC5505-1ES5 from Linear Technology is a state-of-the-art RF power detector designed for precision signal strength measurement. This device is perfect for applications that require accurate detection of RF power within the frequency range of 300MHz to 7GHz. It's a versatile component that is suitable for a wide range of applications, including wireless transceivers, cellular phones, and other RF communication systems.

The LTC5505-1ES5 features a temperature-compensated internal Schottky diode RF detector with an on-chip buffer amplifier designed to provide a stable measurement across its specified frequency range. This ensures that the device maintains high accuracy and repeatability in various environmental conditions. The RF power detector is capable of detecting signals with power levels from -34dBm to 6dBm, making it an excellent choice for both low-power and moderate-power applications.

One of the key advantages of the LTC5505-1ES5 is its dynamic range, which allows it to respond to a wide range of input power levels. The device also boasts a fast response time, which is crucial for real-time monitoring and control in RF systems. Additionally, its low operating voltage of 2.7V to 6V and low supply current make it an energy-efficient solution for battery-powered devices.

The LTC5505-1ES5 comes in a compact, surface-mount TSOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into existing designs without the need for significant board redesigns. Furthermore, the product's robust design ensures reliable performance in the face of common manufacturing and operational stresses.

Overall, the LTC5505-1ES5 from Linear Technology is a high-performance RF power detector that offers a combination of accuracy, speed, and efficiency. Its broad frequency range, dynamic response, and compact size make it a valuable component for designers looking to enhance their RF systems' performance.

For detailed specifications and application guidance, designers should consult the LTC5505-1ES5 datasheet, which provides comprehensive information on the device's operation and integration.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,458 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess