EN
  • EN
  • DE

LTC5505-2ES5#TR

Part No LTC5505-2ES5#TR
Manufacturer Linear Technology
Catalog RF Detectors
Description IC RF POWER DETECTOR TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 3.5GHz
RF Type Cellular, PCS, Wireless Modem
Input Range -32dBm to 12dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 500μA
Case / Package TSOT-23-5
Win Source Part Number 303468-LTC5505-2ES5#TR
Ultra Librarian 3D Model Ultra Librarian LTC5505-2ES5#TR CAD Model

Description

LTC5505-2ES5#TR Energy Detector by Linear Technology

The LTC5505-2ES5#TR is a high-performance RF power detector from Linear Technology, designed to provide precise and reliable energy detection across a broad spectrum of radio frequencies. This compact and versatile component is an essential building block in RF applications where power measurement and monitoring are critical to system performance and efficiency.

Key Features:

  • Frequency Range: The LTC5505-2ES5#TR operates over a wide frequency range from 300MHz to 3GHz, making it suitable for a variety of RF applications including cellular, PCS, WCDMA, WLAN, and WiMAX.
  • Dynamic Range: It boasts an impressive dynamic range of 40dB, allowing for accurate detection of both strong and weak signals without the need for manual adjustments or additional components.
  • Temperature Compensated: The device includes an on-chip temperature compensation circuit, ensuring stable performance over the full operating temperature range of -40°C to 85°C.
  • Low Supply Voltage: The LTC5505-2ES5#TR operates from a single low supply voltage of 2.7V to 6V, which is ideal for battery-powered and portable applications.
  • Low Power Consumption: Power consumption is minimal, with a typical quiescent current of 500µA, which is crucial for power-sensitive designs.

Applications:

The LTC5505-2ES5#TR is ideal for use in a variety of applications where accurate RF power detection is essential. These include:

  • Transmitter antenna power measurement
  • Receiver signal strength indication (RSSI)
  • Power amplifier control
  • Battery-powered RF devices

Package and Quality:

The device is offered in a small, low-profile (1mm) SOT-23 package, which is RoHS compliant and designed for surface mount technology (SMT) assembly processes. The LTC5505-2ES5#TR is available in tape and reel form, facilitating efficient handling and placement during high-volume production.

As a product of Linear Technology, now part of Analog Devices, the LTC5505-2ES5#TR is manufactured to the highest standards of quality and reliability. Engineers and designers can trust this energy detector to deliver consistent performance in their most demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess