EN
  • EN
  • DE

LTC4447EDD#PBF

Part No LTC4447EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER N-CH 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 6.5 V
Logic Voltage - VIL, VIH 2.5V, 3V
Current - Peak Output (Source, Sink) 3.2A, 3.2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 42V
Rise and Fall Time 8ns, 7ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 12-DFN (3x3)
Win Source Part Number 1063735-LTC4447EDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4447EDD#PBF CAD Model

Description

LTC4447EDD#PBF High Voltage, High Side N-Channel MOSFET Driver

The LTC4447EDD#PBF from Linear Technology is a powerful high-side driver designed to control N-Channel MOSFETs in a variety of high voltage applications. This robust component ensures efficient management of power MOSFETs, making it an ideal choice for DC/DC converters, power supplies, and motor control circuits where precise and reliable MOSFET driving is required.

This driver operates over a voltage range of 4V to 15V, making it versatile for different circuit configurations. The LTC4447EDD#PBF is capable of driving a large gate capacitance with very short transition times, resulting in reduced switching losses and improved overall efficiency. The high peak output current of up to 2.5A ensures that the MOSFETs are switched rapidly, minimizing power dissipation.

One of the key features of the LTC4447EDD#PBF is its strong immunity to input supply noise, which is critical in high-frequency and high-voltage environments. The driver includes an under-voltage lockout feature that ensures the driver is operational only when the input supply voltage is within the specified range, protecting the MOSFETs from inadequate gate voltage.

The LTC4447EDD#PBF also offers protection features such as an adjustable turn-on slew rate, which helps to mitigate EMI and reduce inrush currents, and a driver supply voltage range that matches the MOSFET gate voltage requirements. This ensures compatibility with a wide array of MOSFETs, allowing designers to choose the best MOSFET for their application without worrying about driver compatibility.

Its thermally efficient DFN package with a low-profile (0.75mm) and small footprint (3mm x 3mm) is perfect for space-constrained applications. The LTC4447EDD#PBF is lead-free and RoHS compliant, adhering to environmental standards and regulations.

In summary, the LTC4447EDD#PBF from Linear Technology is a sophisticated, high-performance MOSFET driver that provides robust features for high-side driving applications. With its strong driving capabilities, noise immunity, and comprehensive protection features, it stands as a solid choice for engineers looking to enhance the performance and reliability of their high voltage power systems.

You May Also Be Interested in

Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess