EN
  • EN
  • DE

SMTPA68

Part No SMTPA68
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 68V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 90V
Voltage - Off State 68V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 40pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 065003-SMTPA68
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMTPA68 CAD Model

Description

The SMTPA68 is a robust and high-performance product from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and solutions. This particular product is a Transil™ diode, which is designed to provide precise protection against voltage transients caused by lightning, inductive load switching, or system faults.

Key Features

  • Transient Protection: The SMTPA68 is specifically engineered to safeguard sensitive electronic equipment from voltage spikes, ensuring the longevity and reliability of your devices.
  • High Surge Capability: With its ability to handle high surge currents, this product is an excellent choice for applications that may experience sudden surges, providing peace of mind that your circuitry is protected.
  • Low Clamping Voltage: The low clamping voltage feature ensures that in the event of a transient, the voltage is clamped at a safe level, preventing potential damage to downstream components.
  • Fast Response Time: The SMTPA68 reacts swiftly to transient events, offering immediate protection and minimizing the risk of damage to your circuit.
  • Wide Operating Temperature Range: Designed to operate effectively across a broad range of temperatures, this product is versatile for use in various environments and applications.

Applications

The SMTPA68 is ideal for use in a variety of applications where voltage transient protection is critical. These include:

  • Power supply lines
  • Telecommunication systems
  • Computer interfaces
  • Industrial equipment
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the SMTPA68 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigorous demands of everyday use in commercial and industrial environments.

Whether you're designing a new system or looking to enhance the protection of your existing setup, the SMTPA68 from STMicroelectronics provides the assurance and performance you need to keep your electronics safe from harmful voltage transients.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3749 $50.6115
330+ $0.3076 $101.5080
505+ $0.2980 $150.4900
695+ $0.2884 $200.4380
900+ $0.2788 $250.9200
1,200+ $0.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess