EN
  • EN
  • DE

STA013$013TR

Part No STA013$013TR
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER AUDIO MPEG2.5 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Audio Decoder
Applications Sound Cards, Players, Recorders
Analog Supply Voltage 2.4 V to 3.6 V
Digital Supply Voltage 2.4 V to 3.6 V
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 031040-STA013$013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA013$013TR CAD Model

Description

STMicroelectronics STA013$013TR MP3 Decoder

The STA013$013TR from STMicroelectronics is a highly integrated MP3 decoder, designed to provide a flexible and cost-effective solution for incorporating high-quality audio decoding capabilities into a wide range of consumer electronic products. This advanced System-on-Chip (SoC) is capable of decoding layers II and III of the MPEG 1.0 and 2.0/2.5 audio standards, making it an ideal choice for applications such as MP3 players, digital audio receivers, and other multimedia devices.

Key Features

  • High-Quality Audio Decoding: The STA013$013TR efficiently decodes MP3 audio streams to deliver exceptional sound quality.
  • Compatibility: It supports MPEG 1.0/2.0/2.5 layers II and III audio standards, ensuring broad compatibility with a range of audio formats.
  • Serial Control Interface: The device includes an I²C and 3-wire serial control interface, providing a simple and effective way to manage the decoder's functions.
  • Flexible Memory Interface: It is equipped with a flexible serial input data interface that can be connected directly to a variety of storage media.
  • Low Power Consumption: Designed for portable devices, the STA013$013TR operates with minimal power consumption to extend battery life.
  • Compact Package: Offered in a small footprint package, making it suitable for space-constrained applications.

Applications

The versatility of the STA013$013TR MP3 decoder allows it to be used in a diverse array of applications. It is particularly suitable for:

  • Portable MP3 players
  • Car audio systems
  • Home audio systems
  • Digital audio broadcasting (DAB) receivers
  • Other audio decoding applications

STMicroelectronics' commitment to innovation is evident in the STA013$013TR, which is designed to meet the evolving needs of the audio market. Its robust decoding capability, combined with ease of integration, makes it a go-to solution for developers looking to enrich their products with high-quality audio playback without significant redesign or additional hardware complexity.

For more detailed information, including technical specifications, application notes, and support resources, interested parties are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Sigma Designs Inc.
IC VIDEO DECODER W/FILTR 100LQFP
Lowest to $10.1190
NXP / Nexperia
IC ADV DGTL VIDEO DECODR 100LQFP
Lowest to $8.1323
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess