EN
  • EN
  • DE

MIC4424YWM-TR

Part No MIC4424YWM-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Driver 3A 2-OUT Low Side Non-Inv 16-Pin SOIC W T/R / IC DRIVER MOSFET 3A DUAL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Rise / Fall Time (Typ) 28ns, 32ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 788619-MIC4424YWM-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC4424
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC4424YWM-TR CAD Model

Description

Product Overview: MIC4424YWM-TR by Microchip Technology

The MIC4424YWM-TR is a high-speed, non-inverting MOSFET driver designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This robust and efficient driver is specifically engineered to convert low power input signals into high current drives at fast switching speeds, suitable for driving capacitive loads such as the gates of Power MOSFETs.

This driver is part of the MIC4424 series and is offered in a surface-mount SOIC-8 package, making it a compact solution for space-constrained applications. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes, ensuring efficient handling and manufacturing.

Key Features:

  • High-Speed Operation: The MIC4424YWM-TR can switch at speeds up to 3MHz, which is essential for applications requiring fast switching times to minimize power loss and improve efficiency.
  • High Peak Output Current: With the capability to deliver peak output currents up to 3A, this driver can effectively drive large capacitive loads, making it suitable for high-power applications.
  • Low Shoot-Through Current: The design minimizes shoot-through current, which is critical for preventing damage to the MOSFETs during the transition period of the switching cycle.
  • Wide Operating Voltage Range: It operates over a supply voltage range of 4.5V to 18V, providing the flexibility to be used in various circuit designs and voltage levels.
  • Latch-Up Protection: The driver includes built-in latch-up protection for device safety, ensuring reliable operation under adverse conditions.
  • Logic-Level Input: The logic-level input compatibility allows the MIC4424YWM-TR to be directly driven by a microcontroller or other logic devices without the need for additional level-shifting circuitry.

Applications:

The MIC4424YWM-TR is versatile and can be used in an array of applications including, but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Power management systems
  • LED lighting

With its combination of high-speed performance, high current driving capability, and compact packaging, the MIC4424YWM-TR from Microchip Technology is an excellent choice for designers looking to improve the efficiency and reliability of their power switching applications.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0600 $61.8000
70+ $1.6902 $118.3140
110+ $1.6375 $180.1250
150+ $1.5847 $237.7050
190+ $1.5318 $291.0420
255+ $1.3733 $350.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,461 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess