EN
  • EN
  • DE

TXN692RG

Part No TXN692RG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR STD 600V 20A 25MA TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Voltage - Off State 800V
Current - Gate Trigger (Igt) (Max) 25mA
Voltage - On State (Vtm) (Max) 1.4V
Current - On State (It (AV)) (Max) 13A
Current - On State (It (RMS)) (Max) 20A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 384004-TXN692RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXN692RG CAD Model

Description

Product Overview: TXN692RG from STMicroelectronics

The TXN692RG is a state-of-the-art semiconductor device designed and manufactured by the renowned STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is a testament to the company's commitment to innovation, reliability, and efficiency in electronic components.

Key Features

  • High Performance: The TXN692RG is built for high-speed operation and is capable of handling complex computations and data processing tasks with ease.
  • Energy Efficient: It is designed with energy efficiency in mind, ensuring that devices using this component have a longer battery life and reduced energy consumption.
  • Durability: STMicroelectronics has a reputation for producing robust components, and the TXN692RG is no exception. It is built to withstand harsh conditions and provide consistent performance over its lifespan.
  • Integration: The component is highly integrable with various electronic systems, making it a versatile choice for a wide range of applications.

Applications

The TXN692RG is suitable for various applications, including but not limited to:

  • Advanced computing systems
  • High-speed communication devices
  • Automotive electronics
  • Industrial automation systems
  • Consumer electronic products

Technical Specifications

The TXN692RG boasts impressive technical specifications that include:

  • Superior thermal performance
  • Excellent signal integrity
  • Compatibility with a wide range of operating temperatures
  • Compliance with international standards for safety and performance

Quality and Support

STMicroelectronics ensures that all products, including the TXN692RG, go through rigorous testing and quality assurance processes. Customers can also rely on the company's extensive technical support and customer service to address any issues or questions that may arise.

Whether you're designing a cutting-edge piece of technology or looking to upgrade an existing system, the TXN692RG from STMicroelectronics offers the performance, efficiency, and reliability that you need to succeed.

You May Also Be Interested in

Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess